Richardson RFPD Gate Driver IC ADUM4177WBRNZ

Description
The ADuM4177 is an advanced isolated gate driver that provides 5 kVrms isolation employing Analog Devices, Inc. iCoupler technology. The ADuM4177 provides 8.3 mm creepage in a 28-pin wide body SOIC package. The devices are suitable for applications that require insulation against working voltages of 1060 V rms and 1500 V dc for the lifetime of the device. Combining high speed CMOS and monolithic transformer technology, these isolated gate drivers provide outstanding performance characteristics suitable for driving the demanding needs of high performance Silicon Carbide (SiC) switches. SPI communication allows for user programmable operating modes and fault read back. The ADuM4177 operates with an input voltage range from 4.4 to 7 V. The output voltages can operate with bipolar gate drive of 12 to 24 V positive and -5.5 to -3.25 V for the negative rail. Multiple programmable undervoltage lockout (UVLO) levels can be obtained through SPI communication with the gate driver. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4177 offers the benefit of true, galvanic isolation between the input and the output. The ADuM4177 includes many advanced protection features such as the drain monitoring desaturation detection, an active short circuit (ASC) operation, external temperature sensing, and both over voltage protection (OVP) and undervoltage protection (UVP). Adjustable slew rate control is available to allow for faster edge transitions and higher efficiency when the system operating point can accommodate it. An external miller clamp allows for strong pull-down to prevent unintended Miller injection induced turn on. The ADuM4177 can operate in a wide range of junction temperatures, from -40 to 150 C. As a result, the ADuM4177 provides reliable control over the switching characteristics of SiC switch configurations over a wide range of switching voltages.
Request a Quote Datasheet
Description
The ADuM4177 is an advanced isolated gate driver that provides 5 kVrms isolation employing Analog Devices, Inc. iCoupler technology. The ADuM4177 provides 8.3 mm creepage in a 28-pin wide body SOIC package. The devices are suitable for applications that require insulation against working voltages of 1060 V rms and 1500 V dc for the lifetime of the device. Combining high speed CMOS and monolithic transformer technology, these isolated gate drivers provide outstanding performance characteristics suitable for driving the demanding needs of high performance Silicon Carbide (SiC) switches. SPI communication allows for user programmable operating modes and fault read back. The ADuM4177 operates with an input voltage range from 4.4 to 7 V. The output voltages can operate with bipolar gate drive of 12 to 24 V positive and -5.5 to -3.25 V for the negative rail. Multiple programmable undervoltage lockout (UVLO) levels can be obtained through SPI communication with the gate driver. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4177 offers the benefit of true, galvanic isolation between the input and the output. The ADuM4177 includes many advanced protection features such as the drain monitoring desaturation detection, an active short circuit (ASC) operation, external temperature sensing, and both over voltage protection (OVP) and undervoltage protection (UVP). Adjustable slew rate control is available to allow for faster edge transitions and higher efficiency when the system operating point can accommodate it. An external miller clamp allows for strong pull-down to prevent unintended Miller injection induced turn on. The ADuM4177 can operate in a wide range of junction temperatures, from -40 to 150 C. As a result, the ADuM4177 provides reliable control over the switching characteristics of SiC switch configurations over a wide range of switching voltages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver IC
ADUM4177WBRNZ
Gate Driver IC ADUM4177WBRNZ
The ADuM4177 is an advanced isolated gate driver that provides 5 kVrms isolation employing Analog Devices, Inc. iCoupler technology. The ADuM4177 provides 8.3 mm creepage in a 28-pin wide body SOIC package. The devices are suitable for applications that require insulation against working voltages of 1060 V rms and 1500 V dc for the lifetime of the device. Combining high speed CMOS and monolithic transformer technology, these isolated gate drivers provide outstanding performance characteristics suitable for driving the demanding needs of high performance Silicon Carbide (SiC) switches. SPI communication allows for user programmable operating modes and fault read back. The ADuM4177 operates with an input voltage range from 4.4 to 7 V. The output voltages can operate with bipolar gate drive of 12 to 24 V positive and -5.5 to -3.25 V for the negative rail. Multiple programmable undervoltage lockout (UVLO) levels can be obtained through SPI communication with the gate driver. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4177 offers the benefit of true, galvanic isolation between the input and the output. The ADuM4177 includes many advanced protection features such as the drain monitoring desaturation detection, an active short circuit (ASC) operation, external temperature sensing, and both over voltage protection (OVP) and undervoltage protection (UVP). Adjustable slew rate control is available to allow for faster edge transitions and higher efficiency when the system operating point can accommodate it. An external miller clamp allows for strong pull-down to prevent unintended Miller injection induced turn on. The ADuM4177 can operate in a wide range of junction temperatures, from -40 to 150 C. As a result, the ADuM4177 provides reliable control over the switching characteristics of SiC switch configurations over a wide range of switching voltages.

The ADuM4177 is an advanced isolated gate driver that provides 5 kVrms isolation employing Analog Devices, Inc. iCoupler technology. The ADuM4177 provides 8.3 mm creepage in a 28-pin wide body SOIC package. The devices are suitable for applications that require insulation against working voltages of 1060 V rms and 1500 V dc for the lifetime of the device. Combining high speed CMOS and monolithic transformer technology, these isolated gate drivers provide outstanding performance characteristics suitable for driving the demanding needs of high performance Silicon Carbide (SiC) switches. SPI communication allows for user programmable operating modes and fault read back.

The ADuM4177 operates with an input voltage range from 4.4 to 7 V. The output voltages can operate with bipolar gate drive of 12 to 24 V positive and -5.5 to -3.25 V for the negative rail. Multiple programmable undervoltage lockout (UVLO) levels can be obtained through SPI communication with the gate driver. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4177 offers the benefit of true, galvanic isolation between the input and the output.

The ADuM4177 includes many advanced protection features such as the drain monitoring desaturation detection, an active short circuit (ASC) operation, external temperature sensing, and both over voltage protection (OVP) and undervoltage protection (UVP).

Adjustable slew rate control is available to allow for faster edge transitions and higher efficiency when the system operating point can accommodate it. An external miller clamp allows for strong pull-down to prevent unintended Miller injection induced turn on. The ADuM4177 can operate in a wide range of junction temperatures, from -40 to 150 C.

As a result, the ADuM4177 provides reliable control over the switching characteristics of SiC switch configurations over a wide range of switching voltages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number ADUM4177WBRNZ
Product Name Gate Driver IC
Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Voltage 35 volts
Output Current 2 amps
View Details
Specs
Output Voltage 35 volts
Output Current 2 amps
View Details