Richardson RFPD Gate Driver IC ADUM4122BRIZ-RL

Description
The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide semiconductor (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers). The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing compatibility with lower voltage systems. Unlike gate drivers that employ high voltage level translation methodologies, the ADuM4122 offers true galvanic isolation between the input and the output regions.
Request a Quote Datasheet
Description
The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide semiconductor (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers). The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing compatibility with lower voltage systems. Unlike gate drivers that employ high voltage level translation methodologies, the ADuM4122 offers true galvanic isolation between the input and the output regions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - ADUM4122BRIZ-RL - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
ADUM4122BRIZ-RL
Gate Driver IC ADUM4122BRIZ-RL
The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide semiconductor (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers). The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing compatibility with lower voltage systems. Unlike gate drivers that employ high voltage level translation methodologies, the ADuM4122 offers true galvanic isolation between the input and the output regions.

The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC package. These isolation components combine high speed complementary metal-oxide semiconductor (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers).

The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing compatibility with lower voltage systems. Unlike gate drivers that employ high voltage level translation methodologies, the ADuM4122 offers true galvanic isolation between the input and the output regions.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number ADUM4122BRIZ-RL
Product Name Gate Driver IC
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - ADUM4223BRWZ-RL - Richardson RFPD
Specs
Output Voltage 18 volts
Output Current 4 amps
View Details
Gate Driver IC - ADUM3123BRZ - Richardson RFPD
Specs
Output Voltage 18 volts
Output Current 4 amps
View Details