Richardson RFPD Digital Signal Processor IC ADSP-21479BSWZ-2A

Description
Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz
Request a Quote Datasheet
Description
Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor IC - ADSP-21479BSWZ-2A - Richardson RFPD
Downers Grove, IL, United States
Digital Signal Processor IC
ADSP-21479BSWZ-2A
Digital Signal Processor IC ADSP-21479BSWZ-2A
Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz

Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital Signal Processors (DSP)
Product Number ADSP-21479BSWZ-2A
Product Name Digital Signal Processor IC
Package Type LFQP
Unlock Full Specs
to access all available technical data

Similar Products