Richardson RFPD Voltage Reference ADR4533BRZ-R7

Description
The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage references uses an innovative core topology to achieve high accuracy while offering industry-leading temperature stability and noise performance. The low, thermally induced output voltage hysteresis and low long-term output voltage drift of the devices also improve system accuracy over time and temperature variations. A maximum operating current of 950 μA and a maximum low dropout voltage of 300 mV allow the devices to function very well in portable equipment. The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 series of references is provided in an 8-lead SOIC package and is available in a wide range of output voltages, all of which are specified over the extended industrial temperature range of −40°C to +125°C.
Request a Quote Datasheet
Description
The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage references uses an innovative core topology to achieve high accuracy while offering industry-leading temperature stability and noise performance. The low, thermally induced output voltage hysteresis and low long-term output voltage drift of the devices also improve system accuracy over time and temperature variations. A maximum operating current of 950 μA and a maximum low dropout voltage of 300 mV allow the devices to function very well in portable equipment. The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 series of references is provided in an 8-lead SOIC package and is available in a wide range of output voltages, all of which are specified over the extended industrial temperature range of −40°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ADR4533BRZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Voltage Reference
ADR4533BRZ-R7
Voltage Reference ADR4533BRZ-R7
The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage references uses an innovative core topology to achieve high accuracy while offering industry-leading temperature stability and noise performance. The low, thermally induced output voltage hysteresis and low long-term output voltage drift of the devices also improve system accuracy over time and temperature variations. A maximum operating current of 950 μA and a maximum low dropout voltage of 300 mV allow the devices to function very well in portable equipment. The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 series of references is provided in an 8-lead SOIC package and is available in a wide range of output voltages, all of which are specified over the extended industrial temperature range of −40°C to +125°C.

The ADR4520/ADR4525/ADR4530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage references uses an innovative core topology to achieve high accuracy while offering industry-leading temperature stability and noise performance. The low, thermally induced output voltage hysteresis and low long-term output voltage drift of the devices also improve system accuracy over time and temperature variations. A maximum operating current of 950 μA and a maximum low dropout voltage of 300 mV allow the devices to function very well in portable equipment. The ADR4520/ADR4525/ADR4530/ADR4533/ADR4540/ ADR4550 series of references is provided in an 8-lead SOIC package and is available in a wide range of output voltages, all of which are specified over the extended industrial temperature range of −40°C to +125°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Voltage Reference Chips
Product Number ADR4533BRZ-R7
Product Name Voltage Reference
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ADR4540BRZ-R7 - Richardson RFPD
Specs
Package Type SOIC
VREF 4.1 volts
VIN 3 to 15 volts
View Details
Voltage Reference - ADR4520BRZ-R7 - Richardson RFPD
Specs
Package Type SOIC
VREF 2.05 volts
VIN 3 to 15 volts
View Details