Richardson RFPD Analog Switch ADP198ACBZ-R7

Description
The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch provides power domain isolation, thereby helping to keep subsystems isolated and powered independently and enabling reduced power consumption. The ADP198 contains a low on-resistance P-channel MOSFET that supports more than 1 A of continuous load current. The low 2.5 μA quiescent current and ultralow shutdown current make the ADP198 ideal for battery-operated portable equipment. The built-in level shifter for enable logic makes the ADP198 compatible with modern processors and general-purpose input/output (GPIO) controllers. The LFCSP version also allows the user to program the start-up time to control the inrush current at turn on..
Request a Quote Datasheet
Description
The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch provides power domain isolation, thereby helping to keep subsystems isolated and powered independently and enabling reduced power consumption. The ADP198 contains a low on-resistance P-channel MOSFET that supports more than 1 A of continuous load current. The low 2.5 μA quiescent current and ultralow shutdown current make the ADP198 ideal for battery-operated portable equipment. The built-in level shifter for enable logic makes the ADP198 compatible with modern processors and general-purpose input/output (GPIO) controllers. The LFCSP version also allows the user to program the start-up time to control the inrush current at turn on..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch - ADP198ACBZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Analog Switch
ADP198ACBZ-R7
Analog Switch ADP198ACBZ-R7
The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch provides power domain isolation, thereby helping to keep subsystems isolated and powered independently and enabling reduced power consumption. The ADP198 contains a low on-resistance P-channel MOSFET that supports more than 1 A of continuous load current. The low 2.5 μA quiescent current and ultralow shutdown current make the ADP198 ideal for battery-operated portable equipment. The built-in level shifter for enable logic makes the ADP198 compatible with modern processors and general-purpose input/output (GPIO) controllers. The LFCSP version also allows the user to program the start-up time to control the inrush current at turn on..

The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch provides power domain isolation, thereby helping to keep subsystems isolated and powered independently and enabling reduced power consumption. The ADP198 contains a low on-resistance P-channel MOSFET that supports more than 1 A of continuous load current. The low 2.5 μA quiescent current and ultralow shutdown current make the ADP198 ideal for battery-operated portable equipment. The built-in level shifter for enable logic makes the ADP198 compatible with modern processors and general-purpose input/output (GPIO) controllers. The LFCSP version also allows the user to program the start-up time to control the inrush current at turn on..

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Switches
Product Number ADP198ACBZ-R7
Product Name Analog Switch
Supply Voltage (VS) 1.65 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch - ADG5434BRUZ - Richardson RFPD
Specs
Supply Voltage (VS) 9 to 40 volts
tON 289 ns
tOFF 123 ns
View Details
Analog Switch - ADG452BRUZ - Richardson RFPD
Specs
Supply Voltage (VS) 5 to 12 volts
tON 70 ns
tOFF 60 ns
View Details