Richardson RFPD RF & MW Driver Amplifier ADL5604ACPZ-R7

Description
700 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5604 is a very broadband RF driver amplifier that operates over the wide frequency range of 700 MHz to 2700 MHz. The ADL5604 is also highly linear and has a very low power consumption, enabling the driver to be packaged in a compact 16-lead, 4 mm × 4 mm LFCSP. For thermal management, the ADL5604 uses an exposed paddle, and the upper and lower pins of the package are all grounded, which gives the ADL5604 excellent thermal transfer characteristics. The ADL5604 can be quickly powered down or up in 50 ns for applications requiring TX shutdown, such as TDD systems. The ADL5604 operates on a single 5 V supply voltage and draws only 318 mA of supply current. The driver is fabricated on a GaAs HBT process and operates from −40°C to +85°C.
Request a Quote Datasheet
Description
700 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5604 is a very broadband RF driver amplifier that operates over the wide frequency range of 700 MHz to 2700 MHz. The ADL5604 is also highly linear and has a very low power consumption, enabling the driver to be packaged in a compact 16-lead, 4 mm × 4 mm LFCSP. For thermal management, the ADL5604 uses an exposed paddle, and the upper and lower pins of the package are all grounded, which gives the ADL5604 excellent thermal transfer characteristics. The ADL5604 can be quickly powered down or up in 50 ns for applications requiring TX shutdown, such as TDD systems. The ADL5604 operates on a single 5 V supply voltage and draws only 318 mA of supply current. The driver is fabricated on a GaAs HBT process and operates from −40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - ADL5604ACPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
ADL5604ACPZ-R7
RF & MW Driver Amplifier ADL5604ACPZ-R7
700 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5604 is a very broadband RF driver amplifier that operates over the wide frequency range of 700 MHz to 2700 MHz. The ADL5604 is also highly linear and has a very low power consumption, enabling the driver to be packaged in a compact 16-lead, 4 mm × 4 mm LFCSP. For thermal management, the ADL5604 uses an exposed paddle, and the upper and lower pins of the package are all grounded, which gives the ADL5604 excellent thermal transfer characteristics. The ADL5604 can be quickly powered down or up in 50 ns for applications requiring TX shutdown, such as TDD systems. The ADL5604 operates on a single 5 V supply voltage and draws only 318 mA of supply current. The driver is fabricated on a GaAs HBT process and operates from −40°C to +85°C.

700 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5604 is a very broadband RF driver amplifier that operates over the wide frequency range of 700 MHz to 2700 MHz. The ADL5604 is also highly linear and has a very low power consumption, enabling the driver to be packaged in a compact 16-lead, 4 mm × 4 mm LFCSP. For thermal management, the ADL5604 uses an exposed paddle, and the upper and lower pins of the package are all grounded, which gives the ADL5604 excellent thermal transfer characteristics.

The ADL5604 can be quickly powered down or up in 50 ns for applications requiring TX shutdown, such as TDD systems. The ADL5604 operates on a single 5 V supply voltage and draws only 318 mA of supply current. The driver is fabricated on a GaAs HBT process and operates from −40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5604ACPZ-R7
Product Name RF & MW Driver Amplifier
Frequency Range 700 to 2700 MHz
Maximum Gain 12.2 dB
Output Power 29.1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL7078ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Maximum Gain 13 dB
View Details
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details