Richardson RFPD Analog Switch ADG5413BRUZ

Description
The ADG5412/ADG5413 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5412 switches turn on with Logic 1. The ADG5413 has two switches with digital control logic similar to that of the ADG5412; however, the logic is inverted on the other two switches. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5412 and ADG5413 do not have a VL pin. The digital inputs are compatible with 3 V logic inputs over the full operating supply range. The on-resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the devices suitable for video signal switching. The ADG5413 exhibits break-before-make switching action for use in multiplexer applications.
Request a Quote Datasheet
Description
The ADG5412/ADG5413 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5412 switches turn on with Logic 1. The ADG5413 has two switches with digital control logic similar to that of the ADG5412; however, the logic is inverted on the other two switches. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5412 and ADG5413 do not have a VL pin. The digital inputs are compatible with 3 V logic inputs over the full operating supply range. The on-resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the devices suitable for video signal switching. The ADG5413 exhibits break-before-make switching action for use in multiplexer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch - ADG5413BRUZ - Richardson RFPD
Downers Grove, IL, United States
Analog Switch
ADG5413BRUZ
Analog Switch ADG5413BRUZ
The ADG5412/ADG5413 contain four independent single-pole/single-t hrow (SPST) switches. The ADG5412 switches turn on with Logic 1. The ADG5413 has two switches with digital control logic similar to that of the ADG5412; however, the logic is inverted on the other two switches. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5412 and ADG5413 do not have a VL pin. The digital inputs are compatible with 3 V logic inputs over the full operating supply range. The on-resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the devices suitable for video signal switching. The ADG5413 exhibits break-before-make switching action for use in multiplexer applications.

The ADG5412/ADG5413 contain four independent single-pole/single-throw (SPST) switches. The ADG5412 switches turn on with Logic 1. The ADG5413 has two switches with digital control logic similar to that of the ADG5412; however, the logic is inverted on the other two switches. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG5412 and ADG5413 do not have a VL pin. The digital inputs are compatible with 3 V logic inputs over the full operating supply range. The on-resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the devices suitable for video signal switching. The ADG5413 exhibits break-before-make switching action for use in multiplexer applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Switches
Product Number ADG5413BRUZ
Product Name Analog Switch
Supply Voltage (VS) 9 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch - ADG1634BRUZ - Richardson RFPD
Specs
Supply Voltage (VS) -3.3 to 16 volts
tON 61 ns
tOFF 162 ns
View Details
Analog Switch - ADP198ACPZ-R7 - Richardson RFPD
Specs
Supply Voltage (VS) 1.65 to 6.5 volts
tON 450000 ns
Package Type WLCSP
View Details