Richardson RFPD Multiplexer ADG5204BRUZ

Description
The ADG5204 is a complementary metal oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed together with high signal bandwidth make the ADG5204 suitable for video signal switching. The ADG5204 is designed on a trench process, which guards against latch-up. A dielectric trench separates the P and N channel transistors, thereby preventing latch-up even under severe overvoltage conditions. The ADG5204 switches one of four inputs to a common output, D, as determined by the 3-bit binary address lines, A0, A1, and EN. Logic 0 on the EN pin disables the device. Each switch con-ducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action.
Request a Quote Datasheet
Description
The ADG5204 is a complementary metal oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed together with high signal bandwidth make the ADG5204 suitable for video signal switching. The ADG5204 is designed on a trench process, which guards against latch-up. A dielectric trench separates the P and N channel transistors, thereby preventing latch-up even under severe overvoltage conditions. The ADG5204 switches one of four inputs to a common output, D, as determined by the 3-bit binary address lines, A0, A1, and EN. Logic 0 on the EN pin disables the device. Each switch con-ducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer - ADG5204BRUZ - Richardson RFPD
Downers Grove, IL, United States
Multiplexer
ADG5204BRUZ
Multiplexer ADG5204BRUZ
The ADG5204 is a complementary metal oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed together with high signal bandwidth make the ADG5204 suitable for video signal switching. The ADG5204 is designed on a trench process, which guards against latch-up. A dielectric trench separates the P and N channel transistors, thereby preventing latch-up even under severe overvoltage conditions. The ADG5204 switches one of four inputs to a common output, D, as determined by the 3-bit binary address lines, A0, A1, and EN. Logic 0 on the EN pin disables the device. Each switch con-ducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action.

The ADG5204 is a complementary metal oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Fast switching speed together with high signal bandwidth make the ADG5204 suitable for video signal switching. The ADG5204 is designed on a trench process, which guards against latch-up. A dielectric trench separates the P and N channel transistors, thereby preventing latch-up even under severe overvoltage conditions. The ADG5204 switches one of four inputs to a common output, D, as determined by the 3-bit binary address lines, A0, A1, and EN. Logic 0 on the EN pin disables the device. Each switch con-ducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Multiplexers
Product Number ADG5204BRUZ
Product Name Multiplexer
Configuration 4x1
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - ADG5204BCPZ-RL7 - Richardson RFPD
Specs
Configuration 4x1
Supply Voltage (VS) 9 to 40 volts
Package Type LFCSP
View Details
Multiplexer - ADG5408BRUZ - Richardson RFPD
Specs
Configuration 8x1
Supply Voltage (VS) 9 to 40 volts
Package Type TSSOP
View Details