The ADF5000 prescaler is a low noise, low power, fixed RF divider block that can be used to divide down frequencies as high as 18 GHz to a lower frequency suitable for input to a PLL IC, such as the ADF4156 or the ADF4106. The ADF5000 provides a divide-by-2 function. The ADF5000 operates from a 3.3 V supply and has differential 100 Ω RF outputs to allow direct interface to the differential RF inputs of PLLs such as the ADF4156 and ADF4106.
| Richardson RFPD | |
|---|---|
| Product Category | Logic Dividers |
| Product Number | ADF5000BCPZ |
| Product Name | Frequency Divider/Prescaler |
| Division Ratio | 2 |