Richardson RFPD Synthesizer ADF4368BCCZ

Description
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized −287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. The ADF4368 can generate any frequency from 800 MHz to 12.8 GHz without an internal doubler, which eliminates the need for sub-harmonic filters. The Sigma-Delta modulator includes a 25-bit fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any application.
Request a Quote Datasheet
Description
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized −287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. The ADF4368 can generate any frequency from 800 MHz to 12.8 GHz without an internal doubler, which eliminates the need for sub-harmonic filters. The Sigma-Delta modulator includes a 25-bit fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synthesizer - ADF4368BCCZ - Richardson RFPD
Downers Grove, IL, United States
Synthesizer
ADF4368BCCZ
Synthesizer ADF4368BCCZ
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized −287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. The ADF4368 can generate any frequency from 800 MHz to 12.8 GHz without an internal doubler, which eliminates the need for sub-harmonic filters. The Sigma-Delta modulator includes a 25-bit fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any application.

The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications.

The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized −287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. The ADF4368 can generate any frequency from 800 MHz to 12.8 GHz without an internal doubler, which eliminates the need for sub-harmonic filters. The Sigma-Delta modulator includes a 25-bit fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Frequency Synthesizers
Product Number ADF4368BCCZ
Product Name Synthesizer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

Synthesizer - ADUM263N0BRIZ - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - ADRF6704-EVALZ - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - ADUM230E0BRWZ - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - ADF4356BCPZ-RL7 - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
Form Factor LFCSP
Frequency 53.12 to 6800 MHz
View Details