Richardson RFPD Synthesizer AD9854ASVZ

Description
The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I and Q synthesizer function. When referenced to an accurate clock source, the AD9854 generates highly stable, frequency-phase, amplitude-programmab le sine and cosine outputs that can be used as an agile LO in communications, radar, and many other applications. The innovative high speed DDS core of the AD9854 provides 48-bit frequency resolution (1 ?Hz tuning resolution with 300 MHz SYSCLK). Maintaining 17 bits ensures excellent SFDR.
Request a Quote Datasheet
Description
The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I and Q synthesizer function. When referenced to an accurate clock source, the AD9854 generates highly stable, frequency-phase, amplitude-programmab le sine and cosine outputs that can be used as an agile LO in communications, radar, and many other applications. The innovative high speed DDS core of the AD9854 provides 48-bit frequency resolution (1 ?Hz tuning resolution with 300 MHz SYSCLK). Maintaining 17 bits ensures excellent SFDR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synthesizer - AD9854ASVZ - Richardson RFPD
Downers Grove, IL, United States
Synthesizer
AD9854ASVZ
Synthesizer AD9854ASVZ
The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I and Q synthesizer function. When referenced to an accurate clock source, the AD9854 generates highly stable, frequency-phase, amplitude-programmab le sine and cosine outputs that can be used as an agile LO in communications, radar, and many other applications. The innovative high speed DDS core of the AD9854 provides 48-bit frequency resolution (1 ?Hz tuning resolution with 300 MHz SYSCLK). Maintaining 17 bits ensures excellent SFDR.

The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I and Q synthesizer function. When referenced to an accurate clock source, the AD9854 generates highly stable, frequency-phase, amplitude-programmable sine and cosine outputs that can be used as an agile LO in communications, radar, and many other applications. The innovative high speed DDS core of the AD9854 provides 48-bit frequency resolution (1 ?Hz tuning resolution with 300 MHz SYSCLK). Maintaining 17 bits ensures excellent SFDR.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Frequency Synthesizers
Product Number AD9854ASVZ
Product Name Synthesizer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

Synthesizer - ADUM250N1BRIZ-RL - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - ADF4360-0BCPZ - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - ADUM252N1BRIZ-RL - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
View Details
Synthesizer - AD9911BCPZ - Richardson RFPD
Specs
Synthesizer Type Direct Synthesis
Form Factor LFCSP
Phase Noise -142 dBc/Hz
View Details