Bidirectional, Zero Drift, Current Sense Amplifier. The AD8418A is a high voltage, high resolution current shunt amplifier. It features an initial gain of 20 V/V, with a maximum ±0.2% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8418A offers excellent input common-mode rejection from −2 V to +70 V. The AD8418A performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.
| Richardson RFPD | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD8418ABRMZ-RL |
| Product Name | Amplifier - Op Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts |