Richardson RFPD Amplifier - Op Amps AD822ANZ

Description
The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range
Request a Quote
Description
The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Op Amps - AD822ANZ - Richardson RFPD
Downers Grove, IL, United States
Amplifier - Op Amps
AD822ANZ
Amplifier - Op Amps AD822ANZ
The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range

The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Operational Amplifiers
Product Number AD822ANZ
Product Name Amplifier - Op Amps
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier - Op Amps - AD8614ARTZ-REEL7 - Richardson RFPD
Specs
Supply Voltage (VS) 5 to 18 volts
CMRR 60 dB
GBW 5.5 MHz
View Details
Amplifier - Op Amps - ADA4001-2ARZ - Richardson RFPD
Specs
Features Rail-Rail-Out
Supply Voltage (VS) 10 to 36 volts
CMRR 105 dB
View Details