The AD8031 (single) and AD8032 (dual) single-supply, voltage feedback amplifiers feature high speed performance with 80 MHz of small signal bandwidth, 30 V/?s slew rate, and 125 ns settling time. This performance is possible while consuming less than 4.0 mW of power from a single 5 V supply. These features increase the operation time of high speed, battery-powered systems without compromising dynamic performance. The products have true single-supply capability with rail-to-rail input and output characteristics and are specified for +2.7 V, +5 V, and ±5 V supplies. The input voltage range can extend to 500 mV beyond each rail. The output voltage swings to within 20 mV of each rail providing the maximum output dynamic range.
| Richardson RFPD | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD8031ARTZ-REEL7 |
| Product Name | Amplifier - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In |
| Supply Voltage (VS) | 2.7 to 12 volts |
| CMRR | 80 dB |