The AD734 is a high-speed, four-quadrant analog multiplier with a transfer function of W = XY/U, offering 0.1% typical total static error and a 10 MHz full-power bandwidth. It features differential X, Y, and Z inputs with a ±12.5 V operating range and a 40 MHz input bandwidth. The device includes an internal 10 V denominator reference and supports external denominator control for division applications. The AD734BNZ is a 14-lead PDIP package variant specified for the industrial temperature range of −40°C to +85°C and is RoHS compliant.
The AD734 is an accurate high speed, four-quadrant analog multiplier that is pin-compatible with the industry-standard AD534 and provides the transfer function W = XY/U. The AD734 provides a low-impedance voltage output with a full-power (20 V pk-pk) band
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD734BNZ |
| Product Name | Multiplier/Divider |
| Package Type | PDIP |