The AD632BD is a monolithic four-quadrant multiplier/divider with a maximum multiplying error of ±0.5% at +25°C and operates from −25°C to +85°C. It features differential high-impedance X, Y, and Z inputs, a transfer function of [(X₁ − X₂)(Y₁ − Y₂)/10] + Z₂, and an output voltage swing of ±11 V. The device is available in a 14-lead side-brazed ceramic dual in-line package (SBDIP) and offers a small signal bandwidth of 1 MHz, a slew rate of 20 V/µs, and wideband noise of 90 µV rms from 10 Hz to 10 kHz. It is pin-for-pin compatible with the AD532 and includes an internally trimmed buried zener reference for long-term stability.
The AD632 is an internally trimmed monolithic four-quadrant multiplier/divider. The AD632B has a maximum multiplying error of ±0.5% without external trims. Excellent supply rejection, low temperature coefficients and long term stability of the on-chip th
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD632BD |
| Product Name | Multiplier/Divider |
| Package Type | SBDIP |