Richardson RFPD Converter - ADC AD7276ARMZ

Description
The AD7276 is a 12-bit, high speed, low power, successive approximation analog-to-digital converters (ADCs). The parts operate from a single 2.35 V to 3.6 V power supply and feature throughput rates of up to 3 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 55 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS, and the conversion is also initiated at this point. There are no pipeline delays associated with the part. The AD7276 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC; therefore, the analog input range for the part is 0 to VDD. The conversion rate is determined by the SCLKProduct Highlights 3 MSPS ADCs in a 6-lead TSOT package AD7476/AD7477/AD7478 and AD7476A/AD7477A/ AD7478A pin-compatible High throughput with low power consumption Flexible power/serial clock speed management. This allows maximum power efficiency at low throughput rates Reference derived from the power supply No pipeline delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once-off conversion control.
Request a Quote Datasheet
Description
The AD7276 is a 12-bit, high speed, low power, successive approximation analog-to-digital converters (ADCs). The parts operate from a single 2.35 V to 3.6 V power supply and feature throughput rates of up to 3 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 55 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS, and the conversion is also initiated at this point. There are no pipeline delays associated with the part. The AD7276 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC; therefore, the analog input range for the part is 0 to VDD. The conversion rate is determined by the SCLKProduct Highlights 3 MSPS ADCs in a 6-lead TSOT package AD7476/AD7477/AD7478 and AD7476A/AD7477A/ AD7478A pin-compatible High throughput with low power consumption Flexible power/serial clock speed management. This allows maximum power efficiency at low throughput rates Reference derived from the power supply No pipeline delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once-off conversion control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7276ARMZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7276ARMZ
Converter - ADC AD7276ARMZ
The AD7276 is a 12-bit, high speed, low power, successive approximation analog-to-digital converters (ADCs). The parts operate from a single 2.35 V to 3.6 V power supply and feature throughput rates of up to 3 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 55 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS, and the conversion is also initiated at this point. There are no pipeline delays associated with the part. The AD7276 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC; therefore, the analog input range for the part is 0 to VDD. The conversion rate is determined by the SCLKProduct Highlights 3 MSPS ADCs in a 6-lead TSOT package AD7476/AD7477/AD7478 and AD7476A/AD7477A/ AD7478A pin-compatible High throughput with low power consumption Flexible power/serial clock speed management. This allows maximum power efficiency at low throughput rates Reference derived from the power supply No pipeline delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once-off conversion control.

The AD7276 is a 12-bit, high speed, low power, successive approximation analog-to-digital converters (ADCs). The parts operate from a single 2.35 V to 3.6 V power supply and feature throughput rates of up to 3 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 55 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS, and the conversion is also initiated at this point. There are no pipeline delays associated with the part. The AD7276 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC; therefore, the analog input range for the part is 0 to VDD. The conversion rate is determined by the SCLKProduct Highlights

  1. 3 MSPS ADCs in a 6-lead TSOT package
  2. AD7476/AD7477/AD7478 and AD7476A/AD7477A/ AD7478A pin-compatible
  3. High throughput with low power consumption
  4. Flexible power/serial clock speed management. This allows maximum power efficiency at low throughput rates
  5. Reference derived from the power supply
  6. No pipeline delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once-off conversion control.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7276ARMZ
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - 5962-8680201VA - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
View Details
Converter - ADC - AD7278BUJZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
Sample Rate 3000 kSamples/Sec
View Details