The HF3 relay is a surface mount, plastic-sealed, high-frequency relay designed for 50 and 75 Ohm systems with a frequency range of DC to 3 GHz. It features a single changeover contact (SPDT), low power consumption of ≤140 mW, and compact dimensions of 14.6 mm x 7.2 mm x 10 mm. This part is non-latching with a 24 Vdc coil, consuming 140 mW at a coil resistance of 4114 Ω ±10%. It is ROHS compliant and immersion cleanable, suitable for applications such as cable modems, test equipment, and wireless base stations.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1462051-5 |
| Product Name | RF Relay |
| Mounting | DIP |