The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an area of one square inch. There is no measurable increase in case temperature of a mounted semiconductor on a heat sink after the 6-month stabilization period.
| Richardson RFPD | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 120-320 |
| Product Name | Thermal Adhesive/Compound/Material |