Armstrong International Fixed Pivot and Snap Action Drain Traps Model 71-A

Description
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-A—Wide-open, tight-shut drain trap for use where fine dirt and grit may be present or where liquid load is light. A flat spring in the leverage system holds the valve closed until the trap body is nearly full of water. Then it snaps open, washing dirt through. When the trap body is nearly empty, the spring snaps the valve shut.
Datasheet
Description
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-A—Wide-open, tight-shut drain trap for use where fine dirt and grit may be present or where liquid load is light. A flat spring in the leverage system holds the valve closed until the trap body is nearly full of water. Then it snaps open, washing dirt through. When the trap body is nearly empty, the spring snaps the valve shut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Pivot and Snap Action Drain Traps - Model 71-A - Armstrong International
Three Rivers, MI, USA
Fixed Pivot and Snap Action Drain Traps
Model 71-A
Fixed Pivot and Snap Action Drain Traps Model 71-A
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-A—Wide-open, tight-shut drain trap for use where fine dirt and grit may be present or where liquid load is light. A flat spring in the leverage system holds the valve closed until the trap body is nearly full of water. Then it snaps open, washing dirt through. When the trap body is nearly empty, the spring snaps the valve shut.

Snap Action Ball Float Drain Traps

For loads to 1,950 lb/hr (885 kg/hr) . . .
Pressures to 1,000 psig (69 bar)

Continuous flow or on-off float drain traps

Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids.

No. 71-A—Wide-open, tight-shut drain trap for use where fine dirt and grit may be present or where liquid load is light. A flat spring in the leverage system holds the valve closed until the trap body is nearly full of water. Then it snaps open, washing dirt through. When the trap body is nearly empty, the spring snaps the valve shut.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number Model 71-A
Product Name Fixed Pivot and Snap Action Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-434E-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 3.0 inch (76.2 mm)
View Details