Armstrong International Fixed Pivot and Snap Action Drain Traps Model 71-315

Description
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-315—Forged steel version of No. 71-A.
Datasheet
Description
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-315—Forged steel version of No. 71-A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Pivot and Snap Action Drain Traps - Model 71-315 - Armstrong International
Three Rivers, MI, USA
Fixed Pivot and Snap Action Drain Traps
Model 71-315
Fixed Pivot and Snap Action Drain Traps Model 71-315
Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 71-315—Forged steel version of No. 71-A.

Snap Action Ball Float Drain Traps

For loads to 1,950 lb/hr (885 kg/hr) . . .
Pressures to 1,000 psig (69 bar)

Continuous flow or on-off float drain traps

Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids.

No. 71-315—Forged steel version of No. 71-A.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number Model 71-315
Product Name Fixed Pivot and Snap Action Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Drain Traps - Model 36-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 1.5 to 2.0 inch (38.1 to 50.8 mm)
Shape Round
View Details