Armstrong International Fixed Pivot and Snap Action Drain Traps Model 21

Description
Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 21—A small, high-quality, economical drain trap for use on drainage jobs where dirt and oil are not encountered. It employs a single lever with a fixed pivot. CAUTION: Ball float drain traps are not recommended where heavy oil, sludge or considerable dirt are encountered in lines. Under these circumstances, use Armstrong inverted bucket BVSW traps
Datasheet
Description
Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 21—A small, high-quality, economical drain trap for use on drainage jobs where dirt and oil are not encountered. It employs a single lever with a fixed pivot. CAUTION: Ball float drain traps are not recommended where heavy oil, sludge or considerable dirt are encountered in lines. Under these circumstances, use Armstrong inverted bucket BVSW traps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Pivot and Snap Action Drain Traps - Model 21 - Armstrong International
Three Rivers, MI, USA
Fixed Pivot and Snap Action Drain Traps
Model 21
Fixed Pivot and Snap Action Drain Traps Model 21
Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids. No. 21—A small, high-quality, economical drain trap for use on drainage jobs where dirt and oil are not encountered. It employs a single lever with a fixed pivot. CAUTION: Ball float drain traps are not recommended where heavy oil, sludge or considerable dirt are encountered in lines. Under these circumstances, use Armstrong inverted bucket BVSW traps

Fixed Pivot Ball Float Drain Traps

For loads to 3,900 lb/hr (1769 kg/hr) . . .
Pressures to 600 psig (41 bar)

Continuous flow or on-off float drain traps

Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are light enough to handle light liquids.

No. 21—A small, high-quality, economical drain trap for use on drainage jobs where dirt and oil are not encountered. It employs a single lever with a fixed pivot.

CAUTION: Ball float drain traps are not recommended where heavy oil, sludge or considerable dirt are encountered in lines. Under these circumstances, use Armstrong inverted bucket BVSW traps

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number Model 21
Product Name Fixed Pivot and Snap Action Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Fixed Pivot and Snap Action Drain Traps - Model 71-315 - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 to 1.5 inch (19.05 to 38.1 mm)
Shape Round
View Details