Armstrong International Free Floating Lever Drain Traps Model 2-LD

Description
Free-Floating Guided Lever Drain Traps For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar) Armstrong’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 1-LD, 2-LD, 3-LD and 6-LD cast iron traps are identical in design, materials and workmanship to those for saturated steam service up to 300 psig (21 bar), with the exception of the addition of a guidepost to ensure a positive, leak-tight valve closing under all conditions.
Datasheet
Description
Free-Floating Guided Lever Drain Traps For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar) Armstrong’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 1-LD, 2-LD, 3-LD and 6-LD cast iron traps are identical in design, materials and workmanship to those for saturated steam service up to 300 psig (21 bar), with the exception of the addition of a guidepost to ensure a positive, leak-tight valve closing under all conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Floating Lever Drain Traps - Model 2-LD - Armstrong International
Three Rivers, MI, USA
Free Floating Lever Drain Traps
Model 2-LD
Free Floating Lever Drain Traps Model 2-LD
Free-Floating Guided Lever Drain Traps For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar) Armstrong’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 1-LD, 2-LD, 3-LD and 6-LD cast iron traps are identical in design, materials and workmanship to those for saturated steam service up to 300 psig (21 bar), with the exception of the addition of a guidepost to ensure a positive, leak-tight valve closing under all conditions.

Free-Floating Guided Lever Drain Traps

For loads to 49,000 lb/hr (22226 kg/hr) . . .
Pressures to 300 psig (21 bar)

Armstrong’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that have been proved in years of service.

Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight.

The hemispherical valve, seat and leverage of the 1-LD, 2-LD, 3-LD and 6-LD cast iron traps are identical in design, materials and workmanship to those for saturated steam service up to 300 psig (21 bar), with the exception of the addition of a guidepost to ensure a positive, leak-tight valve closing under all conditions.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number Model 2-LD
Product Name Free Floating Lever Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Inverted Bucket Drain Traps - Model 983 BVSW - Armstrong International
Specs
Drain Type Condensate
Shape Round
Body Material Cast Steel
View Details