Armstrong International 1800 Series Inverted Bucket Steam Trap Model 1811N

Description
A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications. With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation. Long, trouble-free service life Excellent purging action Continuous air venting Ease and flexibility of in-line installation. Model 1811N available with non-metallic valve seat.
Datasheet
Description
A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications. With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation. Long, trouble-free service life Excellent purging action Continuous air venting Ease and flexibility of in-line installation. Model 1811N available with non-metallic valve seat.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 Series Inverted Bucket Steam Trap - Model 1811N - Armstrong International
Three Rivers, MI, USA
1800 Series Inverted Bucket Steam Trap
Model 1811N
1800 Series Inverted Bucket Steam Trap Model 1811N
A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications. With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation. Long, trouble-free service life Excellent purging action Continuous air venting Ease and flexibility of in-line installation. Model 1811N available with non-metallic valve seat.

A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications.

With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation.

  • Long, trouble-free service life
  • Excellent purging action
  • Continuous air venting
  • Ease and flexibility of in-line installation.
  • Model 1811N available with non-metallic valve seat.
Supplier's Site Datasheet
1800 Series Inverted Bucket Steam Trap - Model 1811N - Armstrong International
Three Rivers, MI, USA
1800 Series Inverted Bucket Steam Trap
Model 1811N
1800 Series Inverted Bucket Steam Trap Model 1811N
A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications. With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation. Long, trouble-free service life Excellent purging action Continuous air venting Ease and flexibility of in-line installation. Model 1811N available with non-metallic valve seat.

A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will operate efficiently on applications such as tracer lines, drips, heating, processing and similar applications.

With the 1800 Series you get freeze-resistant, all-stainless steel construction, a three-year guarantee and all the benefits of inverted bucket operation.

  • Long, trouble-free service life
  • Excellent purging action
  • Continuous air venting
  • Ease and flexibility of in-line installation.
  • Model 1811N available with non-metallic valve seat.
Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model 1811N Model 1811N
Product Name 1800 Series Inverted Bucket Steam Trap 1800 Series Inverted Bucket Steam Trap
Steam Trap Type Bucket Bucket
Material Steel - Stainless Steel - Stainless
Operating Pressure 200 psi (141 m H2O) 200 psi (141 m H2O)
Operating Temperature 450 F (232 C) 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
80-DC Series Automatic Differential Condensate Controllers - Model 86-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details