Armstrong International TC-300 Series Thermostatic Wafer Steam Trap Model 1.0

Description
TC-300 Series Thermostatic Wafer Steam Trap Carbon Steel For pressures to 250 psig (17 bar) . . . Cold water start-up capacities to 1,000 lb/hr (454 kg/hr) The TC-300 is sized precisely to handle the extremely low condensate load found in most instrument steam tracer lines. The TC-300 traps are designed to last longer than other oversized, all-purpose thermostatic and thermodynamic steam traps. This steam trap adjusts automatically to flow rates, including large start uploads, at all pressures within its range.
Description
TC-300 Series Thermostatic Wafer Steam Trap Carbon Steel For pressures to 250 psig (17 bar) . . . Cold water start-up capacities to 1,000 lb/hr (454 kg/hr) The TC-300 is sized precisely to handle the extremely low condensate load found in most instrument steam tracer lines. The TC-300 traps are designed to last longer than other oversized, all-purpose thermostatic and thermodynamic steam traps. This steam trap adjusts automatically to flow rates, including large start uploads, at all pressures within its range.

Suppliers

Company
Product
Description
Supplier Links
Three Rivers, MI, USA
TC-300 Series Thermostatic Wafer Steam Trap
Model 1.0
TC-300 Series Thermostatic Wafer Steam Trap Model 1.0
TC-300 Series Thermostatic Wafer Steam Trap Carbon Steel For pressures to 250 psig (17 bar) . . . Cold water start-up capacities to 1,000 lb/hr (454 kg/hr) The TC-300 is sized precisely to handle the extremely low condensate load found in most instrument steam tracer lines. The TC-300 traps are designed to last longer than other oversized, all-purpose thermostatic and thermodynamic steam traps. This steam trap adjusts automatically to flow rates, including large start uploads, at all pressures within its range.

TC-300 Series Thermostatic Wafer Steam Trap

Carbon Steel

For pressures to 250 psig (17 bar) . . .
Cold water start-up capacities to 1,000 lb/hr (454 kg/hr)

The TC-300 is sized precisely to handle the extremely low condensate load found in most instrument steam tracer lines. The TC-300 traps are designed to last longer than other oversized, all-purpose thermostatic and thermodynamic steam traps.

This steam trap adjusts automatically to flow rates, including large start uploads, at all pressures within its range.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model 1.0
Product Name TC-300 Series Thermostatic Wafer Steam Trap
Steam Trap Type Thermostatic Wafer
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Thermostatic Steam Trap - BPT13T - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Brass
Operating Pressure 232 psi (163 m H2O)
View Details
Series TC Clean Steam Thermostatic Traps - Model TC-C - Armstrong International
Specs
Steam Trap Type Thermostatic
Material Steel - Stainless
Operating Pressure 100 psi (70.38 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details