Pay less money for energy-and more attention to the environment.
It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions.
The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share.
Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide:
Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.
For pressures to 250 psig (17 bar) . . .
Cold water start-up capacities to 1,000 lb/hr (454 kg/hr)
The TC-300 is sized precisely to handle the extremely low condensate load found in most instrument steam tracer lines. The TC-300 traps are designed to last longer than other oversized, all-purpose thermostatic and thermodynamic steam traps.
This steam trap adjusts automatically to flow rates, including large start uploads, at all pressures within its range.
Pay less money for energy-and more attention to the environment.
It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions.
The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share.
Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide:
Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.
Pay less money for energy-and more attention to the environment.
It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions.
The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share.
Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide:
Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.
| Armstrong International | Armstrong International | Armstrong International | Armstrong International | |
|---|---|---|---|---|
| Product Category | Steam Traps | Steam Traps | Steam Traps | Steam Traps |
| Product Number | Model 0.75 | Model 0.75 | Model 0.75 | Model 0.75 |
| Product Name | TVS 1100 Series Carbon Steel Trap Valve Station | TC-300 Series Thermostatic Wafer Steam Trap | ICS Series Float & Thermostatic Steam Traps | TVS 5000 Series Trap Valve Station |
| Steam Trap Type | Bucket | Thermostatic Wafer | FloatThermostatic | Bucket |
| Material | Steel - High Carbon | Steel - Stainless | Steel - Stainless | Iron - Ductile |
| Operating Pressure | 319 psi (225 m H2O) | 250 psi (176 m H2O) | 465 psi (327 m H2O) | 650 psi (457 m H2O) |
| Operating Temperature | 662 F (350 C) | 650 F (343 C) | 600 F (316 C) |