Armstrong International High Leverage Spring-Loaded Ball Float Type Drain Traps HLS Series

Description
High Leverage Spring-Loaded Ball Float Drain Traps For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40 The Armstrong high leverage series of liquid drain traps was developed especially for draining low-specific-gravity fluids from gases at high pressures. They use standard Armstrong forged steel bodies with very high leverage systems and spring assist. NOTE: Models 2313-HLS, 2316-HLS, 2413-HLS and 2415-HLS are also available with cast T-316 stainless steel body and all-stainless steel internals. Consult factory. It is essential that a safety factor of at least 2 be applied to the peak liquid load for sizing purposes. Do not use HLS drain traps on steam service. Sour gas service Forged steel and stainless steel traps can be modified to resist hydrogen sulfide stress corrosion. These modifications involve annealing the float, which will reduce the maximum working pressure of the float to about half its normal value. Consult Armstrong Application Engineering for allowable working pressures.
Datasheet
Description
High Leverage Spring-Loaded Ball Float Drain Traps For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40 The Armstrong high leverage series of liquid drain traps was developed especially for draining low-specific-gravity fluids from gases at high pressures. They use standard Armstrong forged steel bodies with very high leverage systems and spring assist. NOTE: Models 2313-HLS, 2316-HLS, 2413-HLS and 2415-HLS are also available with cast T-316 stainless steel body and all-stainless steel internals. Consult factory. It is essential that a safety factor of at least 2 be applied to the peak liquid load for sizing purposes. Do not use HLS drain traps on steam service. Sour gas service Forged steel and stainless steel traps can be modified to resist hydrogen sulfide stress corrosion. These modifications involve annealing the float, which will reduce the maximum working pressure of the float to about half its normal value. Consult Armstrong Application Engineering for allowable working pressures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Leverage Spring-Loaded Ball Float Type Drain Traps - HLS Series - Armstrong International
Three Rivers, MI, USA
High Leverage Spring-Loaded Ball Float Type Drain Traps
HLS Series
High Leverage Spring-Loaded Ball Float Type Drain Traps HLS Series
High Leverage Spring-Loaded Ball Float Drain Traps For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40 The Armstrong high leverage series of liquid drain traps was developed especially for draining low-specific-gravity fluids from gases at high pressures. They use standard Armstrong forged steel bodies with very high leverage systems and spring assist. NOTE: Models 2313-HLS, 2316-HLS, 2413-HLS and 2415-HLS are also available with cast T-316 stainless steel body and all-stainless steel internals. Consult factory. It is essential that a safety factor of at least 2 be applied to the peak liquid load for sizing purposes. Do not use HLS drain traps on steam service. Sour gas service Forged steel and stainless steel traps can be modified to resist hydrogen sulfide stress corrosion. These modifications involve annealing the float, which will reduce the maximum working pressure of the float to about half its normal value. Consult Armstrong Application Engineering for allowable working pressures.

High Leverage Spring-Loaded Ball Float Drain Traps

For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40

The Armstrong high leverage series of liquid drain traps was developed especially for draining low-specific-gravity fluids from gases at high pressures. They use standard Armstrong forged steel bodies with very high leverage systems and spring assist.

NOTE: Models 2313-HLS, 2316-HLS, 2413-HLS and 2415-HLS are also available with cast T-316 stainless steel body and all-stainless steel internals. Consult factory.

It is essential that a safety factor of at least 2 be applied to the peak liquid load for sizing purposes. Do not use HLS drain traps on steam service.

Sour gas service

Forged steel and stainless steel traps can be modified to resist hydrogen sulfide stress corrosion. These modifications involve annealing the float, which will reduce the maximum working pressure of the float to about half its normal value. Consult Armstrong Application Engineering for allowable working pressures.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number HLS Series
Product Name High Leverage Spring-Loaded Ball Float Type Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Dual Gravity Drain Traps - Model 36-DG - Armstrong International
Specs
Drain Type Condensate
Connection Size 1.5 to 2.0 inch (38.1 to 50.8 mm)
Shape Round
View Details