Armstrong International CD-72S/SL Series Disc Trap CD-72S

Description
The Armstrong CD-72S is a disc style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than typical disc traps. This enhanced performance will ensure that maintenance time is minimized and steam costs are greatly reduced. The CD-72S is designed with three discharge ports, which offer stable disc operation to extend trap operating life. The capacities of the Armstrong CD-72S has been engineered specifically for the following applications: large steam main drips, process equipment, and HVAC heating equipment on constant pressure.
Description
The Armstrong CD-72S is a disc style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than typical disc traps. This enhanced performance will ensure that maintenance time is minimized and steam costs are greatly reduced. The CD-72S is designed with three discharge ports, which offer stable disc operation to extend trap operating life. The capacities of the Armstrong CD-72S has been engineered specifically for the following applications: large steam main drips, process equipment, and HVAC heating equipment on constant pressure.

Suppliers

Company
Product
Description
Supplier Links
CD-72S/SL Series Disc Trap - CD-72S - Armstrong International
Three Rivers, MI, USA
CD-72S/SL Series Disc Trap
CD-72S
CD-72S/SL Series Disc Trap CD-72S
The Armstrong CD-72S is a disc style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than typical disc traps. This enhanced performance will ensure that maintenance time is minimized and steam costs are greatly reduced. The CD-72S is designed with three discharge ports, which offer stable disc operation to extend trap operating life. The capacities of the Armstrong CD-72S has been engineered specifically for the following applications: large steam main drips, process equipment, and HVAC heating equipment on constant pressure.

The Armstrong CD-72S is a disc style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than typical disc traps. This enhanced performance will ensure that maintenance time is minimized and steam costs are greatly reduced. The CD-72S is designed with three discharge ports, which offer stable disc operation to extend trap operating life. The capacities of the Armstrong CD-72S has been engineered specifically for the following applications: large steam main drips, process equipment, and HVAC heating equipment on constant pressure.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number CD-72S
Product Name CD-72S/SL Series Disc Trap
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
Operating Temperature 486 F (252 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 80 psi (56.3 m H2O)
View Details
20-DC Series Automatic  Differential Condensate Controllers - Model 23-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details