AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to moisture, damage or heat gain. AP Coilflex Duct Liner also reduces noise generated by fans, air movement and the rattle of sheet metal air ducts.
AP Coilflex Duct Liner is manufactured without the use of CFCs, HFCs or HCFCs. The built-in Microban® antimicrobial protection is registered by the Environmental Protection Agency for use in air ducts (EPA Reg. No. 1258-840-42182). AP Coilflex Duct Liner is plenum rated, safe for institutional air ducts, meets NFPTA standards and is GREENGUARD Children and Schools Indoor Air Quality Certified®.
Physical Properties
| Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) | 25/50 | ASTM E 84 |
| Water Absorption | 0.2% by volume | ASTM C 209 |
| Mold Growth Fungi Resistance Bacterial Resistance | Meets requirements | UL181 ASTM G21/C1338 ASTM G22 |
| Erosion Resistance | Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min | ASTM C 1071 |
| Corrosiveness | Noncorrosive | ASTM C 665 |
| Odor Emissions | No Objectionable odors | ASTM C 665 |
Sound Absorption Coefficients at Frequency
| Thickness | 125Hz | 250Hz | 500Hz | 1000Hz | 2000Hz | 4000Hz | NRC |
| Nom. 1" (25mm) | 0.08 | 0.22 | 1.00 | 0.37 | 0.68 | 0.50 | 0.60 |
➀ Nummerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.
| Armacell LLC | |
|---|---|
| Product Category | Building Insulation Materials |
| Product Name | AP Coilflex Conformable Duct Liner |