Armacell LLC Datasheets for Building Insulation Materials

Building insulation materials consist of all types of products and materials to prevent the passage of heat.
Building Insulation Materials: Learn more

Product Name Notes
The pre-insulated join/split pipes for Solar hot water systems to save time, money while saving the environment. Armaflex DuoSolar is a system solution with pre-insulated feed and return pipe for...
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air...
AP Armaflex Pipe (Tube) Insulation is the original closed cell, fiber-free elastomeric foam insulation and the world’s first choice for insulating chilled water and refrigeration lines. AP Armaflex Pipe (Tube)...
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or...
AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world’s first choice for insulating chilled water and refrigeration lines.
AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam...
AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units,...
ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding...
UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300°F (+150°C)...