AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal Pipe Insulation has built-in Microban® antimicrobial protection. This product is ideal for demanding grocery refrigeration applications where a white insulation is required.
The quick seal method saves installation time while the white color eliminates the need for priming and painting. The expanded closed-cell structure of LapSeal makes it an efficient insulation. It is manufactured without the use of CFC’s, HFC’s, or HCFC’s and is Fiber-free, formaldehyde-free, low VOCs and non particulating. AP Armaflex White LapSeal is 25/50 rated through 1” wall thickness.
Physical Properties
|
Water Vapor Permeability | 0.05 Perm-inch | ASTM 96, Procedure A |
|
Flame Spread and Smoke Developed Index | 25/50 | ASTM E 84, CAN/ULC S102 |
|
Water Absorption | 0.2% by volume | ASTM C 209 |
|
Mold Growth | UL181 | Meets requirements |
|
Fungi Resistance | ASTM G21/C1338 | Meets requirements |
|
Bacterial Resistance | ASTM G22 | Meets requirements |
|
Ozone Resistance | Good |
| Armacell LLC | |
|---|---|
| Product Category | Building Insulation Materials |
| Product Name | AP Armaflex® White LapSeal Pipe Insulation |