Arjay Engineering Floating Oil Spill Alarm 2852-HCF

Description
For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms. This unit is typically used in sumps or containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils. Features and Benefits stable tri-float design follows level changes adjustable time delay and sensitivity to eliminate nuisance alarms remote electronics via standard twisted pair sensor available Intrinsically Safe for Hazardous Locations waterproof PVC and SS wetted parts allow for use in harsh environments unit also alarms on dry sump conditions to shut down pumps capacitance technology responds to all types of oils and separated liquids of similar dielectrics alarms at a minimum of 2 mm surface oil, can be desensitized to 25mm oil Floating sensor follows changing water levels Alarms on petroleum, synthetic, and vegetable oils Potted stable sensor eliminates nuisance alarms
Request a Quote
Description
For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms. This unit is typically used in sumps or containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils. Features and Benefits stable tri-float design follows level changes adjustable time delay and sensitivity to eliminate nuisance alarms remote electronics via standard twisted pair sensor available Intrinsically Safe for Hazardous Locations waterproof PVC and SS wetted parts allow for use in harsh environments unit also alarms on dry sump conditions to shut down pumps capacitance technology responds to all types of oils and separated liquids of similar dielectrics alarms at a minimum of 2 mm surface oil, can be desensitized to 25mm oil Floating sensor follows changing water levels Alarms on petroleum, synthetic, and vegetable oils Potted stable sensor eliminates nuisance alarms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Oakville, Ontario, Canada
Floating Oil Spill Alarm
2852-HCF
Floating Oil Spill Alarm 2852-HCF
For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms. This unit is typically used in sumps or containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils. Features and Benefits stable tri-float design follows level changes adjustable time delay and sensitivity to eliminate nuisance alarms remote electronics via standard twisted pair sensor available Intrinsically Safe for Hazardous Locations waterproof PVC and SS wetted parts allow for use in harsh environments unit also alarms on dry sump conditions to shut down pumps capacitance technology responds to all types of oils and separated liquids of similar dielectrics alarms at a minimum of 2 mm surface oil, can be desensitized to 25mm oil Floating sensor follows changing water levels Alarms on petroleum, synthetic, and vegetable oils Potted stable sensor eliminates nuisance alarms

For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps.

The 2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms.

This unit is typically used in sumps or containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils.

Features and Benefits

  • stable tri-float design follows level changes
  • adjustable time delay and sensitivity to eliminate nuisance alarms
  • remote electronics via standard twisted pair
  • sensor available Intrinsically Safe for Hazardous Locations
  • waterproof PVC and SS wetted parts allow for use in harsh environments
  • unit also alarms on dry sump conditions to shut down pumps
  • capacitance technology responds to all types of oils and separated liquids of similar dielectrics
  • alarms at a minimum of 2 mm surface oil, can be desensitized to 25mm oil
  • Floating sensor follows changing water levels
  • Alarms on petroleum, synthetic, and vegetable oils
  • Potted stable sensor eliminates nuisance alarms
Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Water Quality Photometers and Colorimeters
Product Number 2852-HCF
Product Name Floating Oil Spill Alarm
Measured Parameter Total Petroleum Hydrocarbons
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 6.46 mg/L
View Details
Oil-in-Water Monitor - FluoroCheck II - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.6464 mg/L
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.3232 mg/L
View Details
Water in Oil Monitor - 4100-OWM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 12.93 mg/L
Range, high 1293 mg/L
View Details