Arizona Sealing Devices, Inc. O-Rings, Aflas item-1237 Aflas

Description
Arizona Sealing Devices, Inc. Compound Designation: Aflas Standard Color: Black Description: A copolymer of tetrafluoroethylene/ propylene, TFE/P can offer a combination of high temperature and chemical resistance. Key Use(s): Seals for oil field, aerospace, chemical and general industrial environments. Temperature Range: Standard Compound: -14° to +446°F. Hardness (Shore A): 60 to 90. Features: Resistance to a wide range of chemicals, high temperature and electrical capabilities give broad application diversity. TFE/P has resistance to acids, bases steam/hot water, corrosion inhibitors, oils and lubricants, and industrial solvents. TFE/P also offer improved low temperature properties over most fluoroelastomers. Limitations: Tests have shown that other FKM elastomers are recommended for automotive fuels since they have less volume swell than TFE/P. Also, TFE/P has shown to have less than desirable results when exposed to toluene, ethers, ketones, and acetic acid.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: Aflas Standard Color: Black Description: A copolymer of tetrafluoroethylene/ propylene, TFE/P can offer a combination of high temperature and chemical resistance. Key Use(s): Seals for oil field, aerospace, chemical and general industrial environments. Temperature Range: Standard Compound: -14° to +446°F. Hardness (Shore A): 60 to 90. Features: Resistance to a wide range of chemicals, high temperature and electrical capabilities give broad application diversity. TFE/P has resistance to acids, bases steam/hot water, corrosion inhibitors, oils and lubricants, and industrial solvents. TFE/P also offer improved low temperature properties over most fluoroelastomers. Limitations: Tests have shown that other FKM elastomers are recommended for automotive fuels since they have less volume swell than TFE/P. Also, TFE/P has shown to have less than desirable results when exposed to toluene, ethers, ketones, and acetic acid.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Aflas
O-Rings, Aflas
Arizona Sealing Devices, Inc. Compound Designation: Aflas Standard Color: Black Description: A copolymer of tetrafluoroethylene/ propylene, TFE/P can offer a combination of high temperature and chemical resistance. Key Use(s): Seals for oil field, aerospace, chemical and general industrial environments. Temperature Range: Standard Compound: -14° to +446°F. Hardness (Shore A): 60 to 90. Features: Resistance to a wide range of chemicals, high temperature and electrical capabilities give broad application diversity. TFE/P has resistance to acids, bases steam/hot water, corrosion inhibitors, oils and lubricants, and industrial solvents. TFE/P also offer improved low temperature properties over most fluoroelastomers. Limitations: Tests have shown that other FKM elastomers are recommended for automotive fuels since they have less volume swell than TFE/P. Also, TFE/P has shown to have less than desirable results when exposed to toluene, ethers, ketones, and acetic acid.

Arizona Sealing Devices, Inc. Compound Designation: Aflas
Standard Color: Black
Description: A copolymer of tetrafluoroethylene/ propylene, TFE/P can offer a combination of high temperature and chemical resistance.
Key Use(s):

  • Seals for oil field, aerospace, chemical and general industrial environments.

Temperature Range: Standard Compound: -14° to +446°F.
Hardness (Shore A): 60 to 90.
Features: Resistance to a wide range of chemicals, high temperature and electrical capabilities give broad application diversity. TFE/P has resistance to acids, bases steam/hot water, corrosion inhibitors, oils and lubricants, and industrial solvents. TFE/P also offer improved low temperature properties over most fluoroelastomers.
Limitations: Tests have shown that other FKM elastomers are recommended for automotive fuels since they have less volume swell than TFE/P. Also, TFE/P has shown to have less than desirable results when exposed to toluene, ethers, ketones, and acetic acid.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Aflas
O-ring Size Custom
Inside Diameter (ID) 2.36 inch (60.05 mm)
Outside Diameter (OD) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.18 inch (29.87 mm)
Outside Diameter (OD) 1.31 inch (33.34 mm)
View Details
O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7390 inch (18.77 mm)
Outside Diameter (OD) 0.8750 inch (22.22 mm)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.74 inch (44.17 mm)
Outside Diameter (OD) 1.88 inch (47.62 mm)
View Details
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.18 inch (29.87 mm)
Outside Diameter (OD) 1.31 inch (33.34 mm)
View Details