Arizona Sealing Devices, Inc. Compound Designation: Neop
Standard Color: Black
Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene).
Key Use(s):
Temperature Range:
Standard Compound: -40° to +250°F (Dry Heat Only)
Special Compound: -67° to +250°F
Hardness (Shore A): 40 to 90.
Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding physical toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals.
Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones, chlorinated, aromatic and nitro hydrocarbons. Because Nitrile is economically competitive with Neoprene, and generally has superior performance characteristics in most situations, it has largely replaced Neoprene in the O-rings of today.
| Arizona Sealing Devices, Inc. | |
|---|---|
| Product Category | O-rings |
| Product Name | O-Rings, Neoprene |
| O-ring Size | Custom |
| Inside Diameter (ID) | 2.24 inch (56.87 mm) |
| Outside Diameter (OD) | 2.38 inch (60.32 mm) |