Arizona Sealing Devices, Inc. O-Rings, Ethylene Propylene item-1213 Ethylene Propylene

Description
Arizona Sealing Devices, Inc. Compound Designation: EP Standard Color: Black Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance characteristics. Key Use(s): Outdoor weather resistant uses Automotive brake systems Automobile cooling systems Water applications Low torque drive belts. Temperature Range Standard Compound: -40° to +275°F Special Compound: -76° to +302°F Hardness (Shore A): 40 to 95 Features: When compounded using peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone). Limitations: Have no resistance to hydrocarbon fluids.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: EP Standard Color: Black Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance characteristics. Key Use(s): Outdoor weather resistant uses Automotive brake systems Automobile cooling systems Water applications Low torque drive belts. Temperature Range Standard Compound: -40° to +275°F Special Compound: -76° to +302°F Hardness (Shore A): 40 to 95 Features: When compounded using peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone). Limitations: Have no resistance to hydrocarbon fluids.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Ethylene Propylene -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Ethylene Propylene
O-Rings, Ethylene Propylene
Arizona Sealing Devices, Inc. Compound Designation: EP Standard Color: Black Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance characteristics. Key Use(s): Outdoor weather resistant uses Automotive brake systems Automobile cooling systems Water applications Low torque drive belts. Temperature Range Standard Compound: -40° to +275°F Special Compound: -76° to +302°F Hardness (Shore A): 40 to 95 Features: When compounded using peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone). Limitations: Have no resistance to hydrocarbon fluids.

Arizona Sealing Devices, Inc. Compound Designation: EP
Standard Color: Black
Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance characteristics.
Key Use(s):

  • Outdoor weather resistant uses
  • Automotive brake systems
  • Automobile cooling systems
  • Water applications
  • Low torque drive belts.

Temperature Range
Standard Compound: -40° to +275°F
Special Compound: -76° to +302°F
Hardness (Shore A): 40 to 95
Features: When compounded using peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone).
Limitations: Have no resistance to hydrocarbon fluids.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Ethylene Propylene
O-ring Size Custom
Inside Diameter (ID) 0.3640 inch (9.25 mm)
Outside Diameter (OD) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Buna/ Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.0700 inch (1.78 mm)
Outside Diameter (OD) 0.2031 inch (5.16 mm)
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 inch (26.7 mm)
Outside Diameter (OD) 1.19 inch (30.16 mm)
View Details
O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.1140 inch (2.9 mm)
Outside Diameter (OD) 0.2500 inch (6.35 mm)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.2390 inch (6.07 mm)
Outside Diameter (OD) 0.3750 inch (9.52 mm)
View Details