Arizona Sealing Devices, Inc. O-Rings, Silicone Rubber item-1230 Silicone Rubber

Description
Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency and is easily colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics. Key Use(s): Static seals in extreme temperature situations. Environmental housing seals. Seals for medical devices. Complex profiles and high volume productions due to reduced cycle times. Temperature Range: Standard Compound: -85° to +400°F Special Compound: -148° to +400°F Hardness (Shore A): 10 to 80 Features: Silicone oil impregnated, allows for self-lubrication material. Limitations: Generally, low abrasion and tear resistance, and high friction characteristics preclude silicones from effectively sealing some dynamic applications. Silicones are also highly permeable to gases and are generally not recommended for exposure to ketones (MEK, acetone) or concentrated acids.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency and is easily colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics. Key Use(s): Static seals in extreme temperature situations. Environmental housing seals. Seals for medical devices. Complex profiles and high volume productions due to reduced cycle times. Temperature Range: Standard Compound: -85° to +400°F Special Compound: -148° to +400°F Hardness (Shore A): 10 to 80 Features: Silicone oil impregnated, allows for self-lubrication material. Limitations: Generally, low abrasion and tear resistance, and high friction characteristics preclude silicones from effectively sealing some dynamic applications. Silicones are also highly permeable to gases and are generally not recommended for exposure to ketones (MEK, acetone) or concentrated acids.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Silicone Rubber -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Silicone Rubber
O-Rings, Silicone Rubber
Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency and is easily colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics. Key Use(s): Static seals in extreme temperature situations. Environmental housing seals. Seals for medical devices. Complex profiles and high volume productions due to reduced cycle times. Temperature Range: Standard Compound: -85° to +400°F Special Compound: -148° to +400°F Hardness (Shore A): 10 to 80 Features: Silicone oil impregnated, allows for self-lubrication material. Limitations: Generally, low abrasion and tear resistance, and high friction characteristics preclude silicones from effectively sealing some dynamic applications. Silicones are also highly permeable to gases and are generally not recommended for exposure to ketones (MEK, acetone) or concentrated acids.

Arizona Sealing Devices, Inc. Compound Designation: S
Standard Color: Red
Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency and is easily colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics.
Key Use(s):

  • Static seals in extreme temperature situations.
  • Environmental housing seals. Seals for medical devices.
  • Complex profiles and high volume productions due to reduced cycle times.

Temperature Range:
Standard Compound: -85° to +400°F
Special Compound: -148° to +400°F
Hardness (Shore A): 10 to 80
Features: Silicone oil impregnated, allows for self-lubrication material.
Limitations: Generally, low abrasion and tear resistance, and high friction characteristics preclude silicones from effectively sealing some dynamic applications. Silicones are also highly permeable to gases and are generally not recommended for exposure to ketones (MEK, acetone) or concentrated acids.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Silicone Rubber
O-ring Size Custom
Inside Diameter (ID) 1.49 inch (37.82 mm)
Outside Diameter (OD) 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Fluorocarbon (Viton®) -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.3 inch (33.05 mm)
Outside Diameter (OD) 1.44 inch (36.51 mm)
View Details
O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.49 inch (63.22 mm)
Outside Diameter (OD) 2.62 inch (66.67 mm)
View Details
O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.1450 inch (3.68 mm)
Outside Diameter (OD) 0.2812 inch (7.14 mm)
View Details
O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.24 inch (31.47 mm)
Outside Diameter (OD) 1.38 inch (34.92 mm)
View Details