This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based on u-blox NEO-F10N + u-blox ANN-MB1-00 antenna is everything that you need to achieve submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost.
simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone. Or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia, STM32 and ESP32 platforms, as a shield. It can provide up to 10 positions every second.
It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot.
More details are available in the Specifications and Documentation tabs.
Good to know:
– This product is recommended if you want to evaluate u-blox NEO-F10N
Includes:
– 1 simpleGNSS Pro board
– 1 u-blox ANN-MB1-00 Antenna for GNSS Dual Band (L1/L5) with 5m cable (IP67)
AS-STARTKIT-BASICGNS
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-STARTKIT-BASICGNSS-L1L5-NH-00 |
| Product Name | simpleGNSS - Basic Starter Kit |
| Device Type | Receiver |