Aralab Datasheets for Environmental Test Chambers and Rooms

Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more

Product Name Notes
600 or 1200-litre climatic chambers with temperature and humidity control. Essential for stability studies and testing in compliance with ICH Q1A guidelines. Flexible interior configuration, allowing easy adjustment of the...
Aralab range of ‘reach-in’ climatic or thermal chambers for temperature and environmental testing. With performances adjustable to the needs, it allows to carry out tests of rapid changes in temperature,...
Aralab's TESTA chamber range, designed for environmental simulation testing, is the ideal solution for thermal or climatic testing, climate simulation and exposure, temperature change testing, aging tests, and stress testing.
Built with superior quality and durability, TESTA chambers are designed for testing batteries and energy storage systems. Aralab TESTA chambers for battery testing can be equipped with safety systems and...
Characterized by extraordinary uniformity and stability performances, the TESTACal 300 is a powerful and precise environmental chamber suitable for metrology laboratories and temperature and humidity calibrations. Description This powerful and...
Cold bend test climatic chamber for testing cables and wires winding resistance to different temperature and humidity conditions. Compliant with test standard IEC 60811-504. Description Electrical Wires and Cables can...
Controlled environment rooms with temperature, humidity and airflow control. These Stability Chambers are ideal for pharmaceutical stability testing and beyond – from drug and shelf-life testing to quality control for...
Environmental chambers for Stability testing and controlled storage with constant temperature and humidity conditions. Complying with all ranges of ICH Q1A for pharmaceuticals, it is also commonly used for cosmetics,...
Environmental simulation chambers for battery testing in line with the EUCAR hazard levels and protections. From reach-in to walk-in sizes, each EUCAR environmental test chamber can be equipped with a...
Environmental test rooms, designed for the development and performance evaluation of air conditioners, gas boilers and heat pumps. Usually installed in sets of two environmental chambers, allowing for precise Indoor...
Experience precision and versatility with the TESTA_e ‘Mini’ benchtop environmental chambers. These compact, tabletop temperature chambers are designed for laboratories requiring accurate temperature control in a space-saving design. Ideal for...
FieldClima Stability container rooms extend Aralab’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into...
Ideal for photostability testing in pharmaceuticals, cosmetics, and equivalents, compliant with ICH Q1B (Option 2) guidelines. Features integrated UV and Visible light sensors for precise automatic management. Its wide climatic...
Temperature and Humidity curing chambers, designed to aid curing of cement, concrete and mortar. They feature durable stainless-steel construction and specially reinforced shelves. Great uniformity and performance to meet any...
TESTA TT walk-in temperature or climatic test chambers are ideal for testing large components, assemblies, and finished products. Constructed as a single-piece welded unit featuring rock-wool insulation and an interior...
Testa_e Compact chambers enable rigorous temperature testing in compact equipment, combining high performance, precise control and efficient use of available space. Description Testa_e Compact temperature test chambers have been developed...
This environmental chamber is developed for Solar Radiation Aging Tests and provides insights into how products react under various sun, humidity, and temperature conditions. Full-spectrum lamp compliant with DIN 75220...
Two-zone structure; samples can be exchanged in different temperature areas by rapidly moving the basket up and down. Applied tests: high temperature test, low temperature test, temperature change test, thermal...