Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-C-12AL

Description
Model: RODI-C-12AL Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water. that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01AL or RODI-2000-03AL All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA
Description
Model: RODI-C-12AL Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water. that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01AL or RODI-2000-03AL All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA
Datasheet
Datasheet Summary
Powered by GS/AI

The RODI-C-12AL is a compact combination Reverse Osmosis and Type I Analytical Grade Deionization system designed for producing ultrapure water from tap water with less than 1,000 PPM of total dissolved solids. It delivers 18.2 megohm-cm water at a flow rate of 2 liters per minute, making it suitable for applications requiring high purity. The system features a built-in dual-wavelength UV Oxidizer/Sterilizer that reduces total organic carbon (TOC) levels to below 5 ppb and prevents microbial growth. The unit operates on a 12 VDC power supply and can be connected to a standard 100-240 VAC outlet. It includes a 42-liter pressurized storage tank, which helps mitigate the risk of airborne contamination. Continuous recirculation ensures that the water quality remains high, and a digital resistivity monitor provides real-time feedback on water purity. The system is user-installable and serviceable, with options for bench, shelf, or wall mounting. It is certified by CSA for use in the US and Canada and is CE marked for export. The RODI-C-12AL comes with a two-year warranty in most countries.

Datasheet Summary
Powered by GS/AI

The RODI-C-12AL is a compact combination Reverse Osmosis and Type I Analytical Grade Deionization system designed for producing ultrapure water from tap water with less than 1,000 PPM of total dissolved solids. It delivers 18.2 megohm-cm water at a flow rate of 2 liters per minute, making it suitable for applications requiring high purity. The system features a built-in dual-wavelength UV Oxidizer/Sterilizer that reduces total organic carbon (TOC) levels to below 5 ppb and prevents microbial growth. The unit operates on a 12 VDC power supply and can be connected to a standard 100-240 VAC outlet. It includes a 42-liter pressurized storage tank, which helps mitigate the risk of airborne contamination. Continuous recirculation ensures that the water quality remains high, and a digital resistivity monitor provides real-time feedback on water purity. The system is user-installable and serviceable, with options for bench, shelf, or wall mounting. It is certified by CSA for use in the US and Canada and is CE marked for export. The RODI-C-12AL comes with a two-year warranty in most countries.

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - RODI-C-12AL - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-C-12AL
Type I Reagent Grade DI Lab Water Systems RODI-C-12AL
Model: RODI-C-12AL Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water. that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01AL or RODI-2000-03AL All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA

Model: RODI-C-12AL
Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment
This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water. that contains less than 1,000 PPM of total dissolved solids.
The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters.
The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity.
The system has a 2-year warranty in most countries and is proudly made in the USA.
High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01AL or RODI-2000-03AL
All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • 18.2 megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 Grains) of any comparable system
  • Built-in activated carbon prefilter
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
  • Made in the USA
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-C-12AL
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
180 Series Self-Cleaning Water Filters - D10-180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details