Aqua Solutions, Inc. Reverse Osmosis (RO) Pretreatment Systems RO2004

Description
Model RO2004 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. An RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 40-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty.
Datasheet
Description
Model RO2004 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. An RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 40-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis (RO) Pretreatment Systems - RO2004 - Aqua Solutions, Inc.
Jasper, GA, USA
Reverse Osmosis (RO) Pretreatment Systems
RO2004
Reverse Osmosis (RO) Pretreatment Systems RO2004
Model RO2004 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. An RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%. A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations. A Reverse Osmosis System should be considered under the following circumstances: Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids. DI water usage exceeds 40 liters per day on a Type II DI System. DI water usage exceeds 20 liters per day on a Type I DI System. There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings: Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED. Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: RO production is 40-Liters Per Hour. Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Made in the USA. The System has a built in TDS Meter to monitor water quality. One (1) year warranty.

Model RO2004 Standard System
This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS.
It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water.
The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water.
An RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a DI system by more than 90-95%.
A single RO system can be used to pretreat the tap water feed for several Type I or Type II DI laboratory water purification systems, and/or point-of-use locations.
A Reverse Osmosis System should be considered under the following circumstances:
Incoming tap water contains more than 170 parts per million (ppm) of total dissolved solids.
DI water usage exceeds 40 liters per day on a Type II DI System.
DI water usage exceeds 20 liters per day on a Type I DI System.
There are two criteria to consider when determining if a reverse osmosis pretreatment system is either required, or can be justified, based on cost savings:
Can the DI system alone produce the desired quality and quantity of purified water that is needed for the applications at hand? IF NOT, AN RO PRETREATMENT SYSTEM IS REQUIRED.
Would it cost more overall (including capital and operating costs over 1-3 years), to process the tap water via DI alone, or with a combination of RO plus DI? IF DI ALONE COSTS MORE, AN RO SYSTEM IS JUSTIFIED.
AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps.
Features and Benefits:

  • RO production is 40-Liters Per Hour.
  • Includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump.
  • Made in the USA.
  • The System has a built in TDS Meter to monitor water quality.
  • One (1) year warranty.
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RO2004
Product Name Reverse Osmosis (RO) Pretreatment Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details