Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2635S3

Description
Model 2635S3 This three tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes three installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in line is removed and returned to AQUA SOLUTIONS for refilling.The second and third DI tanks in line are moved to the first and second posistions and then, the spare DI tank is installed in the third position. This backwards rotation of DI tanks assures that all of the ion exchange capacity of the DI tank is fully utilized.The DI tank positioning can be accomplished in a matter of minutes, utilizing the tank's built-in quick-disconnect fittings. The end-user can easily do this without assistance or tools. Since all of the system hardware is purchased, there are no monthly rental charges. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. The systems includes three installed and one spare. 18,000 Grains Ion Exchange Capacity. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. GSA Contract# GS-07F-5799R One (1) year warranty.
Description
Model 2635S3 This three tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes three installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in line is removed and returned to AQUA SOLUTIONS for refilling.The second and third DI tanks in line are moved to the first and second posistions and then, the spare DI tank is installed in the third position. This backwards rotation of DI tanks assures that all of the ion exchange capacity of the DI tank is fully utilized.The DI tank positioning can be accomplished in a matter of minutes, utilizing the tank's built-in quick-disconnect fittings. The end-user can easily do this without assistance or tools. Since all of the system hardware is purchased, there are no monthly rental charges. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. The systems includes three installed and one spare. 18,000 Grains Ion Exchange Capacity. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. GSA Contract# GS-07F-5799R One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2635S3 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2635S3
Type II Point of use Laboratory Water Purification Systems 2635S3
Model 2635S3 This three tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes three installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in line is removed and returned to AQUA SOLUTIONS for refilling.The second and third DI tanks in line are moved to the first and second posistions and then, the spare DI tank is installed in the third position. This backwards rotation of DI tanks assures that all of the ion exchange capacity of the DI tank is fully utilized.The DI tank positioning can be accomplished in a matter of minutes, utilizing the tank's built-in quick-disconnect fittings. The end-user can easily do this without assistance or tools. Since all of the system hardware is purchased, there are no monthly rental charges. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. The systems includes three installed and one spare. 18,000 Grains Ion Exchange Capacity. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. GSA Contract# GS-07F-5799R One (1) year warranty.

Model 2635S3
This three tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes three installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and two purity monitor lights. When the purity monitor light indicates that the system is no longer producing Type II DI water, the first (and fully exhausted) DI tank in line is removed and returned to AQUA SOLUTIONS for refilling.The second and third DI tanks in line are moved to the first and second posistions and then, the spare DI tank is installed in the third position. This backwards rotation of DI tanks assures that all of the ion exchange capacity of the DI tank is fully utilized.The DI tank positioning can be accomplished in a matter of minutes, utilizing the tank's built-in quick-disconnect fittings. The end-user can easily do this without assistance or tools. Since all of the system hardware is purchased, there are no monthly rental charges.
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • Made in the USA.
  • The systems includes three installed and one spare.
  • 18,000 Grains Ion Exchange Capacity.
  • Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms.
  • GSA Contract# GS-07F-5799R
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2635S3
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
Filter Fabrics -  - Komline
Specs
Configuration Media; Element
Filter Medium Material Synthetic Fiber
Application / Industry WaterSupply; Waste Water
View Details