Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2035AL

Description
Model 2035AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system, and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036AL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2035AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system, and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036AL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2035AL - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2035AL
Type I Reagent Grade DI Lab Water Systems 2035AL
Model 2035AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system, and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036AL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2035AL Analytical Grade Type I DI System
This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM.
For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids).
Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter.
The built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system, and alerts you when it is time to change the UV lamp.
This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036AL.
This laboratory water purification system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system
  • 6,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2035AL
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Low Pressure Series Water Filters - C4-LP180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details