Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2035A

Description
Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2035AU, or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 20 ft. from the system via the included dispensing valve Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2035AU, or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 20 ft. from the system via the included dispensing valve Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2035A - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2035A
Type I Reagent Grade DI Lab Water Systems 2035A
Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2035AU, or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 20 ft. from the system via the included dispensing valve Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2035A Analytical Grade Type I DI System
This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM.
For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids).
Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter.
The cabinet can be bench, shelf or wall-mounted at no extra charge.
This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2035AU, or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035AL.
This system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • 6,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 20 ft. from the system via the included dispensing valve
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2035A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Zero Series Inline Self-Cleaning Water Filters - C6-0 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details