Quantachrome Instruments Through-Pore Size Analyzer Porometer 3G micro

Description
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily and accurately. With a choice of flow rate ranges (20, 100 or 200L/min) the 3G micro is especially suitable for a wide variety of woven and non-woven materials having narrower pore size distributions, and/or as an entry level porometer. The 3G micro conforms to ASTM standard methods D6767, E128, F316, and simila
Datasheet
Description
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily and accurately. With a choice of flow rate ranges (20, 100 or 200L/min) the 3G micro is especially suitable for a wide variety of woven and non-woven materials having narrower pore size distributions, and/or as an entry level porometer. The 3G micro conforms to ASTM standard methods D6767, E128, F316, and simila
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Pore Size Analyzer - Porometer 3G micro - Quantachrome Instruments
Boynton Beach, FL, USA
Through-Pore Size Analyzer
Porometer 3G micro
Through-Pore Size Analyzer Porometer 3G micro
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily and accurately. With a choice of flow rate ranges (20, 100 or 200L/min) the 3G micro is especially suitable for a wide variety of woven and non-woven materials having narrower pore size distributions, and/or as an entry level porometer. The 3G micro conforms to ASTM standard methods D6767, E128, F316, and simila

The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily and accurately. With a choice of flow rate ranges (20, 100 or 200L/min) the 3G micro is especially suitable for a wide variety of woven and non-woven materials having narrower pore size distributions, and/or as an entry level porometer. The 3G micro conforms to ASTM standard methods D6767, E128, F316, and simila

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Particle Analyzers
Product Number Porometer 3G micro
Product Name Through-Pore Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Specs
Measurement Type Size; Count
Sample Type Aerosol Droplets (Liquid in Gas); Emulsion
Technology Ultrasonic Intelligent Sensor
View Details
Shape Analysis -  - CILAS
Specs
Measurement Type Shape
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Microscopy / Image Analysis
View Details