Anton Paar Micro Indentation Tester MHT

Description
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.
Description
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.

Suppliers

Company
Product
Description
Supplier Links
Micro Indentation Tester - MHT - Anton Paar
Ashland, VA, USA
Micro Indentation Tester
MHT
Micro Indentation Tester MHT
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. Key Features excellent mechanical characterization Automated optical microscope Automatic hardness and elastic calculation Feedback-controlled normal force PC software package for data acquisition, analysis and storage Conforms to ISO & ASTM standards Options: ConScan 3D chromatic imaging microscope Temperature stage (-20 °C to 450 °C) Liquid cell Vacuum or environmental control enclosure (humidity) In-situ microscope Technical Specifications Force Max. force 30 N Resolution 6 μN Depth Max. depth 1000 μm Resolution 0.03 nm Load frame stiffness >> 10 7 N/m International standards ISO 14577, ASTM E2546, ISO 6507, ASTM E384, etc.

The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values.

Key Features

excellent mechanical characterization

  • Automated optical microscope
  • Automatic hardness and elastic calculation
  • Feedback-controlled normal force
  • PC software package for data acquisition, analysis and storage
  • Conforms to ISO & ASTM standards

Options:

  • ConScan 3D chromatic imaging microscope
  • Temperature stage (-20 °C to 450 °C)
  • Liquid cell
  • Vacuum or environmental control enclosure (humidity)
  • In-situ microscope

Technical Specifications

Force
Max. force30 N
Resolution6 μN
Depth
Max. depth1000 μm
Resolution0.03 nm
Load frame stiffness>> 10

7 N/m

International standardsISO 14577, ASTM E2546, ISO 6507,
ASTM E384, etc.
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Property Testing Equipment
Product Number MHT
Product Name Micro Indentation Tester
Methods, Technology & Standards Automated Optical Microscope
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Densometer - 4340N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
Properties Analyzed Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Alcohol Analysis System - Alcolyzer Spirits M/ME - Anton Paar
Specs
Properties Analyzed Alcohol Content
Test Media Food / Beverage
View Details
Interfacial Tensiometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Properties Analyzed Surface Energy / Tension
Test Media DuNouy Ring
Display & Special Features PC Interface / Networkable
View Details