Anti-Seize Technology POLY-TEMP® PNK Pink Plumbers PTFE Tape 1/2" x 260" - POP Fish Bowl 46430F

Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® PNK Pink Plumbers - Extra Heavy Density PTFE Tape. POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable for demanding industrial and commercial plumbing applications. Strong and durable with positive sealing for tough applications. Recommended for galvanized pipe, copper, brass, chrome, or other plated pipe. UL Recognized Component Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.
Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® PNK Pink Plumbers - Extra Heavy Density PTFE Tape. POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable for demanding industrial and commercial plumbing applications. Strong and durable with positive sealing for tough applications. Recommended for galvanized pipe, copper, brass, chrome, or other plated pipe. UL Recognized Component Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® PNK Pink Plumbers PTFE Tape 1/2
Franklin Park, IL, USA
POLY-TEMP® PNK Pink Plumbers PTFE Tape 1/2" x 260" - POP Fish Bowl
46430F
POLY-TEMP® PNK Pink Plumbers PTFE Tape 1/2" x 260" - POP Fish Bowl 46430F
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® PNK Pink Plumbers - Extra Heavy Density PTFE Tape. POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable for demanding industrial and commercial plumbing applications. Strong and durable with positive sealing for tough applications. Recommended for galvanized pipe, copper, brass, chrome, or other plated pipe. UL Recognized Component Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® PNK Pink Plumbers - Extra Heavy Density PTFE Tape.

POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable for demanding industrial and commercial plumbing applications. Strong and durable with positive sealing for tough applications. Recommended for galvanized pipe, copper, brass, chrome, or other plated pipe. UL Recognized Component Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems.

Features and Benefits:

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Made with resins compliant with FDA 21 CFR 177.1550
  • Meets MIL 277a C.I.D. a-a 58092
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 46430F
Product Name POLY-TEMP® PNK Pink Plumbers PTFE Tape 1/2" x 260" - POP Fish Bowl
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Thread Seal Tapes 7470 -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials of Construction Plastic / Polymer; Fluoropolymer (Teflon)
Width 0.7500 inches (19.05 mm)
View Details
POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1
Specs
Materials of Construction Fluoropolymer (Teflon)
Features Extra Heavy Duty
Color White
View Details