Anti-Seize Technology POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2" x 520" - POP Box 46335A

Description
Counter Display 12 - 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.
Description
Counter Display 12 - 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2
Franklin Park, IL, USA
POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2" x 520" - POP Box
46335A
POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2" x 520" - POP Box 46335A
Counter Display 12 - 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL 277a C.I.D. a-a 58092 More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Counter Display
12 - 1/2" x 520"

POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems.

Features and Benefits:

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Made with resins compliant with FDA 21 CFR 177.1550
  • Meets MIL 277a C.I.D. a-a 58092
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 46335A
Product Name POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2" x 520" - POP Box
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
POLY-TEMP® MD PTFE Tape — Medium Density 3/4
Specs
Features Medium Density
Color PTFE
Width 0.7500 inches (19.05 mm)
View Details
Teflon Pipe Thread Tape - 700000001 - Suttner America Company
Specs
Color White
Width 0.5000 inches (12.7 mm)
View Details