Anti-Seize Technology POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1" x 520" 46260

Description
Poly-Temp® XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.
Description
Poly-Temp® XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1
Franklin Park, IL, USA
POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1" x 520"
46260
POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1" x 520" 46260
Poly-Temp® XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Poly-Temp® XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Suitable for oxygen systems.

Features and Benefits :

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Made with resins compliant with FDA 21 CFR 177.1550
  • Meets MIL-T-27730A
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

Allergen Certification: Click here to see the certification letter on this product.

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 46260
Product Name POLY-TEMP® XHD Extra Heavy Duty PTFE Tape - 1" x 520"
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
6 mil (150 micron) Vinyl Seal Tape - 20093 - GLT Products (Great Lakes Textiles, Inc.)
GLT Products (Great Lakes Textiles, Inc.)
Specs
Color White
Width 1 to ? inches (25.4 to ? mm)
Thickness 0.0060 inches (0.1524 mm)
View Details
Thread Seal Tape -  - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Materials of Construction Plastic / Polymer
Color White
View Details