Anti-Seize Technology POLY-TEMP® SSG Stainless Steel Grade PTFE Tape — Extra Heavy Duty - 1/2" x 260" - POP Fish Bowl 46231F

Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®SSG Stainless Steel Grade - Extra Heavy Density PTFE Tape. Poly-Temp® SSG - XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov
Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®SSG Stainless Steel Grade - Extra Heavy Density PTFE Tape. Poly-Temp® SSG - XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® SSG Stainless Steel Grade PTFE Tape — Extra Heavy Duty - 1/2
Franklin Park, IL, USA
POLY-TEMP® SSG Stainless Steel Grade PTFE Tape — Extra Heavy Duty - 1/2" x 260" - POP Fish Bowl
46231F
POLY-TEMP® SSG Stainless Steel Grade PTFE Tape — Extra Heavy Duty - 1/2" x 260" - POP Fish Bowl 46231F
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®SSG Stainless Steel Grade - Extra Heavy Density PTFE Tape. Poly-Temp® SSG - XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov

Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®SSG Stainless Steel Grade - Extra Heavy Density PTFE Tape.

Poly-Temp® SSG - XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals.

Features and Benefits:

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Meets MIL-T-27730A
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.gov

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 46231F
Product Name POLY-TEMP® SSG Stainless Steel Grade PTFE Tape — Extra Heavy Duty - 1/2" x 260" - POP Fish Bowl
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Thread Seal Tapes 7540 -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials of Construction Plastic / Polymer; Fluoropolymer (Teflon)
Width 0.7500 inches (19.05 mm)
View Details
POLY-TEMP® Yellow Gas Line Tape (XHD) - 1/2
Specs
Materials of Construction Fluoropolymer (Teflon)
Features Extra Heavy Duty
Color Yellow
View Details