Anti-Seize Technology POLY-TEMP® SSG Stainless Steel Grade - 1/2" x 260" 46231

Description
Poly-Temp SSG XHD with its nickel content is designed to perform as a sealant and as an anti-seize for difficult service conditions associated with stainless steel and SS alloys. ULC Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov
Description
Poly-Temp SSG XHD with its nickel content is designed to perform as a sealant and as an anti-seize for difficult service conditions associated with stainless steel and SS alloys. ULC Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® SSG Stainless Steel Grade - 1/2
Franklin Park, IL, USA
POLY-TEMP® SSG Stainless Steel Grade - 1/2" x 260"
46231
POLY-TEMP® SSG Stainless Steel Grade - 1/2" x 260" 46231
Poly-Temp SSG XHD with its nickel content is designed to perform as a sealant and as an anti-seize for difficult service conditions associated with stainless steel and SS alloys. ULC Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits : Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology. WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.g ov

Poly-Temp SSG XHD with its nickel content is designed to perform as a sealant and as an anti-seize for difficult service conditions associated with stainless steel and SS alloys. ULC Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals.

Features and Benefits :

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Meets MIL-T-27730A
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

WARNING: This product can expose you to nickel, which is known to the State of California to cause cancer. For more information to www.P65warnings.ca.gov

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 46231
Product Name POLY-TEMP® SSG Stainless Steel Grade - 1/2" x 260"
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
PTFE Pipe Thread Tape - Style 9700 - Phelps Industrial Products
Phelps Industrial Products
Specs
Color White
Thickness 0.0030 inches (0.0762 mm)
Temperature Resistance -240 to 260 C (-400 to 500 F)
View Details
POLY-TEMP® MD PTFE Tape — Medium Density 3/4
Specs
Features Medium Density
Color PTFE
Width 0.7500 inches (19.05 mm)
View Details